TE Connectivity Circular Power Connectors 858827-2

Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Pin Dimensions Assembly Length : 31.75 MM  [1.25 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Panel Feedthrough : No Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Shielded : No Other Weight : 16 G  [.56 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Pin Dimensions Assembly Length : 31.75 MM  [1.25 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Panel Feedthrough : No Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Shielded : No Other Weight : 16 G  [.56 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 858827-2 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
858827-2
Circular Power Connectors 858827-2
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Pin Dimensions Assembly Length : 31.75 MM  [1.25 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Panel Feedthrough : No Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Shielded : No Other Weight : 16 G  [.56 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Contact Features


  • Contact Type : Pin

Dimensions


  • Assembly Length : 31.75 MM  [1.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 20000

Mechanical Attachment


  • Panel Feedthrough : No
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Shielded : No

Other


  • Weight : 16 G  [.56 OZ ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 858827-2
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172330-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
 - 1-1877067-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 1-206934-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-172340-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details