TE Connectivity PCB Headers & Receptacles 85840-1

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 33.27 MM  [1.309 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Type : Pin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Dimensions PCB Thickness (Recommended) : 1.79 MM  [.07 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (VAC) : 1200 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Thermoplastic Industry Standards Approved Standards : UL E28476, CSA LR16455 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 500 Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Rectangular Termination Post & Tail Thickness : .79 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : .89 MM  [.035 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 33.27 MM  [1.309 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Type : Pin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Dimensions PCB Thickness (Recommended) : 1.79 MM  [.07 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (VAC) : 1200 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Thermoplastic Industry Standards Approved Standards : UL E28476, CSA LR16455 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 500 Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Rectangular Termination Post & Tail Thickness : .79 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : .89 MM  [.035 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 85840-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
85840-1
PCB Headers & Receptacles 85840-1
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 33.27 MM  [1.309 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Type : Pin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Dimensions PCB Thickness (Recommended) : 1.79 MM  [.07 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (VAC) : 1200 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Thermoplastic Industry Standards Approved Standards : UL E28476, CSA LR16455 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 500 Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Rectangular Termination Post & Tail Thickness : .79 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : .89 MM  [.035 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 1
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Length : 33.27 MM  [1.309 INCH ]
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]
  • Contact Type : Pin
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200

Dimensions


  • PCB Thickness (Recommended) : 1.79 MM  [.07 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 12
  • Dielectric Withstanding Voltage (Max) (VAC) : 1200

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Approved Standards : UL E28476, CSA LR16455
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 500
  • Packaging Type : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board, Board-to-Board
  • Header Type : Unshrouded
  • PCB Connector Assembly Type : PCB Mount Header

Termination Features


  • Rectangular Termination Post & Tail Thickness : .79 MM  [.031 INCH ]
  • Rectangular Termination Post & Tail Width : .89 MM  [.035 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 85840-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
85840-1
Headers & Wire Housings 85840-1
01 MODI HDR SRST .156CL

01 MODI HDR SRST .156CL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 85840-1 85840-1
Product Name PCB Headers & Receptacles Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Board Mount
Current Rating 5 amps
Dielectric Withstanding Voltage 1.2 kilovolts
Contact Resistance 12000000000 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Headers & Wire Housings - 102393-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103240-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102156-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details