"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
03 MODI HDR SRST .156CL ROHS COMPLIANT: YES
CONN HEADER VERT 3POS 3.96MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 85829-3-ND | 16H8434 | 85829-3 |
| Product Name | Headers, Male Pins | 03 Modi Hdr Srst .156Cl Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps |