TE Connectivity Primary Wire 8574193001

Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Electrical Characteristics Operating Voltage (VAC) : 1000 Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 120
Request a Quote
Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Electrical Characteristics Operating Voltage (VAC) : 1000 Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - 8574193001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
8574193001
Primary Wire 8574193001
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Electrical Characteristics Operating Voltage (VAC) : 1000 Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 120

Body Features


  • Conductor Material : Tin Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyester

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Usage Conditions


  • Cable Type : Spec 99M
  • Operating Temperature Range (DEGC) : -55 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 8574193001
Product Name Primary Wire
Rated Temperature -55 to 120 C (-67 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0360073001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Primary Wire - 0735673001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
Hook Up Wire - 048974-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0330 inch (0.8382 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 0700693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details