TE Connectivity Heat Shrink Boots 856942-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Semi-flexible ZEROHAL Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Housing Features Body Orientation : Right Angle Other Adhesive Code : S1125, S1006, S1048, S1030 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Semi-flexible ZEROHAL Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Housing Features Body Orientation : Right Angle Other Adhesive Code : S1125, S1006, S1048, S1030 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 856942-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
856942-000
Heat Shrink Boots 856942-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Semi-flexible ZEROHAL Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Housing Features Body Orientation : Right Angle Other Adhesive Code : S1125, S1006, S1048, S1030 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Semi-flexible ZEROHAL Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Housing Features


  • Body Orientation : Right Angle

Other


  • Adhesive Code : S1125, S1006, S1048, S1030

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
shrink tube - 856942-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
856942-000
shrink tube 856942-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 856942-000 856942-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 023173-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 041135-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0619356004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 026177-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details