TE Connectivity Heat Shrink Boots 856164-002

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 18 MM , 11 MM , 16 MM , 14 MM , 20 MM  [.55 INCH , .63 INCH , .47 INCH , .43 INCH , .78 INCH , .71 INCH ] Connector or Backshell Outside Diameter : 32 MM , 40 MM , 38 MM , 36 MM , 34 MM  [1.34 INCH , 1.26 INCH , 1.57 INCH , 1.42 INCH , 1.5 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, VG95343 Part 18, MIS-34867, IEC 62329-3-102 Other Adhesive Code : 225 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 18 MM , 11 MM , 16 MM , 14 MM , 20 MM  [.55 INCH , .63 INCH , .47 INCH , .43 INCH , .78 INCH , .71 INCH ] Connector or Backshell Outside Diameter : 32 MM , 40 MM , 38 MM , 36 MM , 34 MM  [1.34 INCH , 1.26 INCH , 1.57 INCH , 1.42 INCH , 1.5 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, VG95343 Part 18, MIS-34867, IEC 62329-3-102 Other Adhesive Code : 225 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 856164-002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
856164-002
Heat Shrink Boots 856164-002
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 18 MM , 11 MM , 16 MM , 14 MM , 20 MM  [.55 INCH , .63 INCH , .47 INCH , .43 INCH , .78 INCH , .71 INCH ] Connector or Backshell Outside Diameter : 32 MM , 40 MM , 38 MM , 36 MM , 34 MM  [1.34 INCH , 1.26 INCH , 1.57 INCH , 1.42 INCH , 1.5 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, VG95343 Part 18, MIS-34867, IEC 62329-3-102 Other Adhesive Code : 225 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 12 MM , 18 MM , 11 MM , 16 MM , 14 MM , 20 MM  [.55 INCH , .63 INCH , .47 INCH , .43 INCH , .78 INCH , .71 INCH ]
  • Connector or Backshell Outside Diameter : 32 MM , 40 MM , 38 MM , 36 MM , 34 MM  [1.34 INCH , 1.26 INCH , 1.57 INCH , 1.42 INCH , 1.5 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, VG95343 Part 18, MIS-34867, IEC 62329-3-102

Other


  • Adhesive Code : 225
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 856164-002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
856164-002
shrink tube 856164-002
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 856164-002 856164-002
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 016942-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 039985-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0419294001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Boots - 061868-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers