TE Connectivity Connector Backshells 855889-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ] Product Length : 45 MM  [1.77 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/01, M83723/82, MS3476, M83723/86, M83723/39, NAS 1643, M83723/41, MS3471, M83723/95, MS3459, AS34241, AS34561, NAS 1652, M83723/06, NAS 1650, AS34081, M83723/65, M83723/66, AS34091, M83723/74, M83723/97, AS34671, M83723/48, M83723/05, M83723/38, M83723/40, M83723/83, NAS 1692, NAS 1702, M83723/43, M83723/84, NAS 1701, NAS 1599, MS3475, M83723/73, NAS 1693, NAS 1699, AS34461, M83723/87, NAS 1642, M83723/72, M83723/76, M83723/92, M83723/98, M83723/07, M83723/14, M83723/42, AS34511, AS34641, M83723/08, AS34061, M83723/91, MS3472, NAS 1641, AS34011, AS34121, NAS 1651, AS34501, AS34541, M83723/04, NAS 1694, AS34041, M83723/75, M83723/78, MS3474, M83723/69, NAS 1653, M83723/49, M83723/03, MS3470, AS34001, AS34681, M83723/96, NAS 1700, M83723/02, M83723/13, M83723/77, M83723/37, M83723/67, M83723/71, M83723/85, M83723/36, M83723/68 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Entry Size Code : 16 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ] Product Length : 45 MM  [1.77 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/01, M83723/82, MS3476, M83723/86, M83723/39, NAS 1643, M83723/41, MS3471, M83723/95, MS3459, AS34241, AS34561, NAS 1652, M83723/06, NAS 1650, AS34081, M83723/65, M83723/66, AS34091, M83723/74, M83723/97, AS34671, M83723/48, M83723/05, M83723/38, M83723/40, M83723/83, NAS 1692, NAS 1702, M83723/43, M83723/84, NAS 1701, NAS 1599, MS3475, M83723/73, NAS 1693, NAS 1699, AS34461, M83723/87, NAS 1642, M83723/72, M83723/76, M83723/92, M83723/98, M83723/07, M83723/14, M83723/42, AS34511, AS34641, M83723/08, AS34061, M83723/91, MS3472, NAS 1641, AS34011, AS34121, NAS 1651, AS34501, AS34541, M83723/04, NAS 1694, AS34041, M83723/75, M83723/78, MS3474, M83723/69, NAS 1653, M83723/49, M83723/03, MS3470, AS34001, AS34681, M83723/96, NAS 1700, M83723/02, M83723/13, M83723/77, M83723/37, M83723/67, M83723/71, M83723/85, M83723/36, M83723/68 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Entry Size Code : 16 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 855889-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
855889-000
Connector Backshells 855889-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ] Product Length : 45 MM  [1.77 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/01, M83723/82, MS3476, M83723/86, M83723/39, NAS 1643, M83723/41, MS3471, M83723/95, MS3459, AS34241, AS34561, NAS 1652, M83723/06, NAS 1650, AS34081, M83723/65, M83723/66, AS34091, M83723/74, M83723/97, AS34671, M83723/48, M83723/05, M83723/38, M83723/40, M83723/83, NAS 1692, NAS 1702, M83723/43, M83723/84, NAS 1701, NAS 1599, MS3475, M83723/73, NAS 1693, NAS 1699, AS34461, M83723/87, NAS 1642, M83723/72, M83723/76, M83723/92, M83723/98, M83723/07, M83723/14, M83723/42, AS34511, AS34641, M83723/08, AS34061, M83723/91, MS3472, NAS 1641, AS34011, AS34121, NAS 1651, AS34501, AS34541, M83723/04, NAS 1694, AS34041, M83723/75, M83723/78, MS3474, M83723/69, NAS 1653, M83723/49, M83723/03, MS3470, AS34001, AS34681, M83723/96, NAS 1700, M83723/02, M83723/13, M83723/77, M83723/37, M83723/67, M83723/71, M83723/85, M83723/36, M83723/68 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Entry Size Code : 16 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ]
  • Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/01, M83723/82, MS3476, M83723/86, M83723/39, NAS 1643, M83723/41, MS3471, M83723/95, MS3459, AS34241, AS34561, NAS 1652, M83723/06, NAS 1650, AS34081, M83723/65, M83723/66, AS34091, M83723/74, M83723/97, AS34671, M83723/48, M83723/05, M83723/38, M83723/40, M83723/83, NAS 1692, NAS 1702, M83723/43, M83723/84, NAS 1701, NAS 1599, MS3475, M83723/73, NAS 1693, NAS 1699, AS34461, M83723/87, NAS 1642, M83723/72, M83723/76, M83723/92, M83723/98, M83723/07, M83723/14, M83723/42, AS34511, AS34641, M83723/08, AS34061, M83723/91, MS3472, NAS 1641, AS34011, AS34121, NAS 1651, AS34501, AS34541, M83723/04, NAS 1694, AS34041, M83723/75, M83723/78, MS3474, M83723/69, NAS 1653, M83723/49, M83723/03, MS3470, AS34001, AS34681, M83723/96, NAS 1700, M83723/02, M83723/13, M83723/77, M83723/37, M83723/67, M83723/71, M83723/85, M83723/36, M83723/68

Operation/Application


  • Compatible With Connector Shell Size : 24

Other


  • Entry Size Code : 16
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR16AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 855889-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers