TE Connectivity Mechanical Connectors 851652-000

Description
Body Features Conductor Type : Round, Stranded, Sector, Solid Mechanical Connector Conductor Material : Copper, Aluminum Dimensions Bolt Head Size (Across Flats) (MM) : 13 Conductor Range (MMSQ) : 70 - 120 Palm Hole Diameter : 13 Stud Size : 16 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Energized Installation : No Product Availability Mechanical Connector Product Availability : Worldwide Product Type Features Mechanical Connector Material : Aluminum-Copper Product Family : C04 - Hellstern Underground C&F / Bolted Underground Network Component Type : Terminal Lug
Request a Quote
Description
Body Features Conductor Type : Round, Stranded, Sector, Solid Mechanical Connector Conductor Material : Copper, Aluminum Dimensions Bolt Head Size (Across Flats) (MM) : 13 Conductor Range (MMSQ) : 70 - 120 Palm Hole Diameter : 13 Stud Size : 16 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Energized Installation : No Product Availability Mechanical Connector Product Availability : Worldwide Product Type Features Mechanical Connector Material : Aluminum-Copper Product Family : C04 - Hellstern Underground C&F / Bolted Underground Network Component Type : Terminal Lug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 851652-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
851652-000
Mechanical Connectors 851652-000
Body Features Conductor Type : Round, Stranded, Sector, Solid Mechanical Connector Conductor Material : Copper, Aluminum Dimensions Bolt Head Size (Across Flats) (MM) : 13 Conductor Range (MMSQ) : 70 - 120 Palm Hole Diameter : 13 Stud Size : 16 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Energized Installation : No Product Availability Mechanical Connector Product Availability : Worldwide Product Type Features Mechanical Connector Material : Aluminum-Copper Product Family : C04 - Hellstern Underground C&F / Bolted Underground Network Component Type : Terminal Lug

Body Features


  • Conductor Type : Round, Stranded, Sector, Solid
  • Mechanical Connector Conductor Material : Copper, Aluminum

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Conductor Range (MMSQ) : 70 - 120
  • Palm Hole Diameter : 13
  • Stud Size : 16

Electrical Characteristics


  • Mechanical Connector Voltage Class (KV) : ≤ 1

Operation/Application


  • Energized Installation : No

Product Availability


  • Mechanical Connector Product Availability : Worldwide

Product Type Features


  • Mechanical Connector Material : Aluminum-Copper
  • Product Family : C04 - Hellstern Underground C&F / Bolted
  • Underground Network Component Type : Terminal Lug
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 851652-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products