TE Connectivity Connector Backshells 851009-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/07, MS3474, AS34081, M83723/48, M83723/77, MS3472, AS34561, M83723/05, M83723/40, M83723/91, M83723/06, AS34541, NAS 1651, AS34121, MS3471, M83723/37, NAS 1692, AS34671, M83723/38, MS3476, AS34641, NAS 1702, AS34681, M83723/02, M83723/83, M83723/86, M83723/98, M83723/41, M83723/74, NAS 1701, M83723/71, AS34091, M83723/42, M83723/75, M83723/66, NAS 1643, AS34011, MS3470, NAS 1693, AS34461, M83723/14, M83723/87, NAS 1694, M83723/03, M83723/69, NAS 1650, M83723/13, M83723/85, M83723/92, AS34501, M83723/04, M83723/76, M83723/39, M83723/96, NAS 1599, AS34241, NAS 1642, M83723/49, M83723/65, M83723/36, M83723/67, MS3475, M83723/72, AS34041, M83723/95, M83723/97, M83723/01, AS34001, M83723/68, M83723/78, M83723/73, NAS 1652, M83723/82, AS34511, M83723/08, M83723/84, NAS 1699, NAS 1700, MS3459, NAS 1641, NAS 1653, AS34061, M83723/43 Operation/Applicatio n Compatible With Connector Shell Size : 20, 37 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/07, MS3474, AS34081, M83723/48, M83723/77, MS3472, AS34561, M83723/05, M83723/40, M83723/91, M83723/06, AS34541, NAS 1651, AS34121, MS3471, M83723/37, NAS 1692, AS34671, M83723/38, MS3476, AS34641, NAS 1702, AS34681, M83723/02, M83723/83, M83723/86, M83723/98, M83723/41, M83723/74, NAS 1701, M83723/71, AS34091, M83723/42, M83723/75, M83723/66, NAS 1643, AS34011, MS3470, NAS 1693, AS34461, M83723/14, M83723/87, NAS 1694, M83723/03, M83723/69, NAS 1650, M83723/13, M83723/85, M83723/92, AS34501, M83723/04, M83723/76, M83723/39, M83723/96, NAS 1599, AS34241, NAS 1642, M83723/49, M83723/65, M83723/36, M83723/67, MS3475, M83723/72, AS34041, M83723/95, M83723/97, M83723/01, AS34001, M83723/68, M83723/78, M83723/73, NAS 1652, M83723/82, AS34511, M83723/08, M83723/84, NAS 1699, NAS 1700, MS3459, NAS 1641, NAS 1653, AS34061, M83723/43 Operation/Applicatio n Compatible With Connector Shell Size : 20, 37 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 851009-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
851009-000
Connector Backshells 851009-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/07, MS3474, AS34081, M83723/48, M83723/77, MS3472, AS34561, M83723/05, M83723/40, M83723/91, M83723/06, AS34541, NAS 1651, AS34121, MS3471, M83723/37, NAS 1692, AS34671, M83723/38, MS3476, AS34641, NAS 1702, AS34681, M83723/02, M83723/83, M83723/86, M83723/98, M83723/41, M83723/74, NAS 1701, M83723/71, AS34091, M83723/42, M83723/75, M83723/66, NAS 1643, AS34011, MS3470, NAS 1693, AS34461, M83723/14, M83723/87, NAS 1694, M83723/03, M83723/69, NAS 1650, M83723/13, M83723/85, M83723/92, AS34501, M83723/04, M83723/76, M83723/39, M83723/96, NAS 1599, AS34241, NAS 1642, M83723/49, M83723/65, M83723/36, M83723/67, MS3475, M83723/72, AS34041, M83723/95, M83723/97, M83723/01, AS34001, M83723/68, M83723/78, M83723/73, NAS 1652, M83723/82, AS34511, M83723/08, M83723/84, NAS 1699, NAS 1700, MS3459, NAS 1641, NAS 1653, AS34061, M83723/43 Operation/Applicatio n Compatible With Connector Shell Size : 20, 37 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ]
  • Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/07, MS3474, AS34081, M83723/48, M83723/77, MS3472, AS34561, M83723/05, M83723/40, M83723/91, M83723/06, AS34541, NAS 1651, AS34121, MS3471, M83723/37, NAS 1692, AS34671, M83723/38, MS3476, AS34641, NAS 1702, AS34681, M83723/02, M83723/83, M83723/86, M83723/98, M83723/41, M83723/74, NAS 1701, M83723/71, AS34091, M83723/42, M83723/75, M83723/66, NAS 1643, AS34011, MS3470, NAS 1693, AS34461, M83723/14, M83723/87, NAS 1694, M83723/03, M83723/69, NAS 1650, M83723/13, M83723/85, M83723/92, AS34501, M83723/04, M83723/76, M83723/39, M83723/96, NAS 1599, AS34241, NAS 1642, M83723/49, M83723/65, M83723/36, M83723/67, MS3475, M83723/72, AS34041, M83723/95, M83723/97, M83723/01, AS34001, M83723/68, M83723/78, M83723/73, NAS 1652, M83723/82, AS34511, M83723/08, M83723/84, NAS 1699, NAS 1700, MS3459, NAS 1641, NAS 1653, AS34061, M83723/43

Operation/Application


  • Compatible With Connector Shell Size : 20, 37

Other


  • Entry Size Code : 14
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR14AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 851009-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details