TE Connectivity ™ Barrel - Barrel - Power Connectors - 850910-1 850910-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226064-850910-1 Connector Type: Pin Number of Contacts: 1 Gender: Female Length: 44.45 mm Shielding: Unshielded Orientation: Straight Contact Plating: Lead, Tin Number of Ports: 1 Number of Terminals: 1 Weight: 41.673799 g Categories: Barrel - Power Connectors Alternative Parts (Cross-Reference): 850910-1 .; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 46.02 mm Mount: Cable RoHS: Compliant Radiation Hardening: No ELV: Non-Compliant Contact Style: Pin Assembly Length: 46.0248 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226064-850910-1 Connector Type: Pin Number of Contacts: 1 Gender: Female Length: 44.45 mm Shielding: Unshielded Orientation: Straight Contact Plating: Lead, Tin Number of Ports: 1 Number of Terminals: 1 Weight: 41.673799 g Categories: Barrel - Power Connectors Alternative Parts (Cross-Reference): 850910-1 .; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 46.02 mm Mount: Cable RoHS: Compliant Radiation Hardening: No ELV: Non-Compliant Contact Style: Pin Assembly Length: 46.0248 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - 850910-1 - 1226064-850910-1 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - 850910-1
1226064-850910-1
Barrel - Barrel - Power Connectors - 850910-1 1226064-850910-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226064-850910-1 Connector Type: Pin Number of Contacts: 1 Gender: Female Length: 44.45 mm Shielding: Unshielded Orientation: Straight Contact Plating: Lead, Tin Number of Ports: 1 Number of Terminals: 1 Weight: 41.673799 g Categories: Barrel - Power Connectors Alternative Parts (Cross-Reference): 850910-1 .; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 46.02 mm Mount: Cable RoHS: Compliant Radiation Hardening: No ELV: Non-Compliant Contact Style: Pin Assembly Length: 46.0248 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226064-850910-1
Connector Type: Pin
Number of Contacts: 1
Gender: Female
Length: 44.45 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Lead, Tin
Number of Ports: 1
Number of Terminals: 1
Weight: 41.673799 g
Categories: Barrel - Power Connectors
Alternative Parts (Cross-Reference): 850910-1 .;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 46.02 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
ELV: Non-Compliant
Contact Style: Pin
Assembly Length: 46.0248 mm

Buy Now
Unspecified Connectors - 850910-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
850910-1
Unspecified Connectors 850910-1
FLANGED RECEPTACLE

FLANGED RECEPTACLE

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
850910-1
Unspecified Connectors 850910-1
Unspecified Connectors

Unspecified Connectors

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1226064-850910-1 850910-1
Product Name Barrel - Barrel - Power Connectors - 850910-1 Unspecified Connectors
Mounting Cable
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details