Body Features Positive Stop Ferrule : Without Product Weight : 70 G [2.46 OZ ]
Contact Features Contact Type : Socket
Dimensions Assembly Length : 76.2 MM [3 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 30000
Mechanical Attachment Panel Mount Feature Type : Feedthrough, Bolt
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Positive Stop Ferrule : Without
- Product Weight : 70 G [2.46 OZ ]
Contact Features
Dimensions
- Assembly Length : 76.2 MM [3 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 30000
Mechanical Attachment
- Panel Mount Feature Type : Feedthrough, Bolt
Operation/Application
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Lead Assembly
- Connector System : Wire-to-Wire
- Sealable : No
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]