TE Connectivity Splices 850555-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .47 Product Length : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .47 Product Length : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 850555-1 - TE Connectivity
Berwyn, PA, United States
Splices
850555-1
Splices 850555-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .47 Product Length : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter (INCH) : .47
  • Product Length : 76.2 MM  [3 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 30000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Splice Type : Butt Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 850555-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details