TE Connectivity Circular Power Connectors 850554-1

Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 114.3 MM  [4.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Panel Feedthrough : No Panel Mount Feature Type : Bolt Operation/Applicatio n Shielded : No Other Weight : 315 G  [11.12 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 114.3 MM  [4.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Panel Feedthrough : No Panel Mount Feature Type : Bolt Operation/Applicatio n Shielded : No Other Weight : 315 G  [11.12 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 850554-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
850554-1
Circular Power Connectors 850554-1
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 114.3 MM  [4.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Panel Feedthrough : No Panel Mount Feature Type : Bolt Operation/Applicatio n Shielded : No Other Weight : 315 G  [11.12 OZ ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Contact Features


  • Contact Type : Socket

Dimensions


  • Assembly Length : 114.3 MM  [4.5 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 50000

Mechanical Attachment


  • Panel Feedthrough : No
  • Panel Mount Feature Type : Bolt

Operation/Application


  • Shielded : No

Other


  • Weight : 315 G  [11.12 OZ ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 850554-1
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445825-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
Solar Connectors - 1-2508591-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2491080-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1648867-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details