TE Connectivity Automotive Terminals 85044-4

Description
Contact Features Contact Size : 6.35mm Interface Plating : Tin (Sn) Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Type : Tab Dimensions Tab Length : 13.8 MM  [.54 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Solder
Request a Quote
Description
Contact Features Contact Size : 6.35mm Interface Plating : Tin (Sn) Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Type : Tab Dimensions Tab Length : 13.8 MM  [.54 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 85044-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
85044-4
Automotive Terminals 85044-4
Contact Features Contact Size : 6.35mm Interface Plating : Tin (Sn) Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Type : Tab Dimensions Tab Length : 13.8 MM  [.54 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Solder

Contact Features


  • Contact Size : 6.35mm
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Type : Tab

Dimensions


  • Tab Length : 13.8 MM  [.54 INCH ]

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Wire & Cable : Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 85044-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0322 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Automotive Terminals - 1062-16-1244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details