TE Connectivity Coax Connectors 850359-000

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 3.2 MM  [.126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 188, RG 178, RG 196, RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Partially Insulated
Request a Quote
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 3.2 MM  [.126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 188, RG 178, RG 196, RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Partially Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 850359-000 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
850359-000
Coax Connectors 850359-000
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 3.2 MM  [.126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 188, RG 178, RG 196, RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Panel Thickness (Recommended) : 3.2 MM  [.126 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : RG 188, RG 178, RG 196, RG 174, RG 316
  • Connector & Contact Terminates To : Wire & Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 850359-000
Product Name Coax Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details