TE Connectivity Automotive Terminals 85034-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM  [.026 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.16 - 3.43 MM  [.085 - .135 INCH ] Tab Length : 26.4 MM  [1.03 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 16, 14, 15, 19, 17, 20, 18 Wire Size Search (MMSQ) : .6, 1.25, .5, 1.5, .8, 1, 2.27 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM  [.026 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.16 - 3.43 MM  [.085 - .135 INCH ] Tab Length : 26.4 MM  [1.03 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 16, 14, 15, 19, 17, 20, 18 Wire Size Search (MMSQ) : .6, 1.25, .5, 1.5, .8, 1, 2.27 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 85034-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
85034-1
Automotive Terminals 85034-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM  [.026 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.16 - 3.43 MM  [.085 - .135 INCH ] Tab Length : 26.4 MM  [1.03 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 16, 14, 15, 19, 17, 20, 18 Wire Size Search (MMSQ) : .6, 1.25, .5, 1.5, .8, 1, 2.27 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .65 MM  [.026 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]
  • Terminal Type : Tab
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.16 - 3.43 MM  [.085 - .135 INCH ]
  • Tab Length : 26.4 MM  [1.03 INCH ]
  • Wire Size (MMSQ) : .5 - 2.27
  • Wire Size (AWG) : 20 - 14
  • Wire Size Search (AWG) : 16, 14, 15, 19, 17, 20, 18
  • Wire Size Search (MMSQ) : .6, 1.25, .5, 1.5, .8, 1, 2.27

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 85034-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
85034-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 85034-1
Win Source Part Number: 1363021-85034-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MIC (Multi-Interlock) Product Status: Active Base Product Number: 85034 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 14-20 AWG Contact Finish: Tin

Win Source Part Number: 1363021-85034-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MIC (Multi-Interlock)
Product Status: Active
Base Product Number: 85034
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 14-20 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 85034-1 85034-1
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326031-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Circular Contact, Pin, 20Awg, Crimp; Product Range Te Connectivity - 23AC1091 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-1823032-1 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details