TE Connectivity Quick Connects, Quick Disconnect Connectors 85033-1

Description
"0.250"" (6.35mm) Quick Connect Female Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A129128CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A129128CT-ND
Quick Connects, Quick Disconnect Connectors A129128CT-ND
"0.250"" (6.35mm) Quick Connect Female Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A129128TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A129128TR-ND
Quick Connects, Quick Disconnect Connectors A129128TR-ND
"0.250"" (6.35mm) Quick Connect Female Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-85033-1
Electronic Connector 392-85033-1
Quick Disconnect Terminal 14-20AWG Brass RCP 22.1mm Pre-Tin T/R Product overview: 85033-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-85033-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 14-20AWG Brass RCP 22.1mm Pre-Tin T/R Product overview: 85033-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-85033-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365012-85033-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365012-85033-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365012-85033-1
Win Source Part Number: 1365012-85033-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock Package: Tape & Reel (TR) Product Status: Active Base Product Number: 85033 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.870" (22.10mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm)

Win Source Part Number: 1365012-85033-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 85033
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.870" (22.10mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)

Buy Now Datasheet
250 P.lock Rec Amp - Te Connectivity - 19H6634 - Newark, An Avnet Company
Chicago, IL, United States
250 P.lock Rec Amp - Te Connectivity
19H6634
250 P.lock Rec Amp - Te Connectivity 19H6634
250 P.LOCK REC

250 P.LOCK REC

Supplier's Site
250 P.lock Rec Amp - Te Connectivity - 42AJ7305 - Newark, An Avnet Company
Chicago, IL, United States
250 P.lock Rec Amp - Te Connectivity
42AJ7305
250 P.lock Rec Amp - Te Connectivity 42AJ7305
250 P.LOCK REC

250 P.LOCK REC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A129128CT-ND 392-85033-1 1365012-85033-1 19H6634
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 250 P.lock Rec Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details