TE Connectivity ™ Position Sensors 85009-000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - 85009-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
85009-000
Position Sensors 85009-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Linear Position Sensors
Product Number 85009-000
Product Name Position Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Direct reflection sensor - optoNCDT ILD1750-10DR - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 inch (10 mm)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL052 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3264 inch (8.29 mm)
Repeatability 0.0118 mils (0.3000 µm)
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-A19350LUBATN-RBETR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details