TE Connectivity ™ Sensors, Transducers - Pressure Sensors, Transducers 85-500G-4C

Description
Win Source Part Number: 958485-85-500G-4C Category: Sensors, Transducers>Pressure Sensors, Transducers Termination Style: Cable with Connector Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Vented Gauge Operating Pressure: 500PSI (3447.38kPa) Port Style: No Port Maximum Pressure: 1500PSI (10342.14kPa) Package / Case: Cylinder Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Mfr: TE Connectivity Measurement Specialties Other Names: 2266-85-500G-4C,8550 0G4C,MSP6858-NDR,MSP 6858 Base Product Number: 85-500
Request a Quote Datasheet
Description
Win Source Part Number: 958485-85-500G-4C Category: Sensors, Transducers>Pressure Sensors, Transducers Termination Style: Cable with Connector Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Vented Gauge Operating Pressure: 500PSI (3447.38kPa) Port Style: No Port Maximum Pressure: 1500PSI (10342.14kPa) Package / Case: Cylinder Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Mfr: TE Connectivity Measurement Specialties Other Names: 2266-85-500G-4C,8550 0G4C,MSP6858-NDR,MSP 6858 Base Product Number: 85-500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 958485-85-500G-4C - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
958485-85-500G-4C
Sensors, Transducers - Pressure Sensors, Transducers 958485-85-500G-4C
Win Source Part Number: 958485-85-500G-4C Category: Sensors, Transducers>Pressure Sensors, Transducers Termination Style: Cable with Connector Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Vented Gauge Operating Pressure: 500PSI (3447.38kPa) Port Style: No Port Maximum Pressure: 1500PSI (10342.14kPa) Package / Case: Cylinder Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Mfr: TE Connectivity Measurement Specialties Other Names: 2266-85-500G-4C,8550 0G4C,MSP6858-NDR,MSP 6858 Base Product Number: 85-500

Win Source Part Number: 958485-85-500G-4C
Category: Sensors, Transducers>Pressure Sensors, Transducers
Termination Style: Cable with Connector
Features: Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±0.1%
Pressure Type: Vented Gauge
Operating Pressure: 500PSI (3447.38kPa)
Port Style: No Port
Maximum Pressure: 1500PSI (10342.14kPa)
Package / Case: Cylinder
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Mfr: TE Connectivity Measurement Specialties
Other Names: 2266-85-500G-4C,85500G4C,MSP6858-NDR,MSP6858
Base Product Number: 85-500

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 85-500G-4C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
85-500G-4C
Sensors, Transducers - Pressure Sensors, Transducers 85-500G-4C
SENSOR 500PSIG 0.1V

SENSOR 500PSIG 0.1V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 958485-85-500G-4C 85-500G-4C
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Differential
View Details
Uncompensated Surface Mountable Pressure Sensor - RS Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Absolute; Gauge
Package / Mounting Surface Mount (SMD)
View Details