Configuration Features Electrical Connection : 5-Pin Connector Pressure Port/Fitting : 1/4 18 NPT
Dimensions Dimensions : Dia 15.85 x 23.2 MM [Dia .624 x .92 INCH ]
Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Supply Current (MAMP) : 1.5
Operation/Applicatio
n Output/Span : Sensitivity = 12 - 27mV/V Pressure (PSI) : 500 Proof Pressure Range : 3X
Other Non-Linearity (PCT) : ± .1 Options : No Tube
Packaging Features Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings
Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]
Configuration Features
- Electrical Connection : 5-Pin Connector
- Pressure Port/Fitting : 1/4 18 NPT
Dimensions
- Dimensions : Dia 15.85 x 23.2 MM [Dia .624 x .92 INCH ]
Electrical Characteristics
- Media Isolated Pressure Sensor Supply Voltage (V) : 5
- Supply Current (MAMP) : 1.5
Operation/Application
- Output/Span : Sensitivity = 12 - 27mV/V
- Pressure (PSI) : 500
- Proof Pressure Range : 3X
Other
- Non-Linearity (PCT) : ± .1
- Options : No Tube
Packaging Features
- Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings
Product Type Features
- Media Isolated Pressure Sensor Style : Absolute
- Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]