Configuration Features Electrical Connection : Cable Pressure Port/Fitting : 7/16-20 UNF
Dimensions Dimensions : Dia 15.85 x 16.51 MM [Dia .624 x .65 INCH ]
Electrical Characteristics Supply Current (MAMP) : 1.5
Operation/Applicatio
n Output/Span : 100mV Pressure (PSI) : 500 Proof Pressure Range : 3X
Other Non-Linearity (PCT) : ± .1 Options : No Tube
Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable
Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features
- Electrical Connection : Cable
- Pressure Port/Fitting : 7/16-20 UNF
Dimensions
- Dimensions : Dia 15.85 x 16.51 MM [Dia .624 x .65 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 1.5
Operation/Application
- Output/Span : 100mV
- Pressure (PSI) : 500
- Proof Pressure Range : 3X
Other
- Non-Linearity (PCT) : ± .1
- Options : No Tube
Packaging Features
- Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable
Product Type Features
- Media Isolated Pressure Sensor Style : Absolute
- Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]