TE Connectivity Media Isolated Pressure Sensors 85-300A-24CL-U51

Description
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : 1/4-19 BSP Dimensions Dimensions : Dia 18.89 x 24.48 MM  [Dia .744 x .964 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 300 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : 1/4-19 BSP Dimensions Dimensions : Dia 18.89 x 24.48 MM  [Dia .744 x .964 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 300 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 85-300A-24CL-U51 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
85-300A-24CL-U51
Media Isolated Pressure Sensors 85-300A-24CL-U51
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : 1/4-19 BSP Dimensions Dimensions : Dia 18.89 x 24.48 MM  [Dia .744 x .964 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 300 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Lead Wires
  • Pressure Port/Fitting : 1/4-19 BSP

Dimensions


  • Dimensions : Dia 18.89 x 24.48 MM  [Dia .744 x .964 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output/Span : 100mV
  • Pressure (PSI) : 300
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ± .1
  • Sensor Options : No Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 85-300A-24CL-U51
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202022-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1006941-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0361 psi (0.0 to 0.0254 m H2O)
View Details
Pressure Transducers - 10221122-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Transducers - 10220735-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details