TE Connectivity ™ Pressure Sensors, Transducers - 85-100G-5R 85-100G-5R

Description
Manufacturer: TE Connectivity Win Source Part Number: 908540-85-100G-5R Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 100PSI (689.48kPa) Vented Gauge - 0 mV ~ 100 mV Cylinder Package: Cylinder Package: Tube Family Name: 85-100 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Other Part Number: 2266-85-100G-5R, 223-1467-5
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 908540-85-100G-5R Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 100PSI (689.48kPa) Vented Gauge - 0 mV ~ 100 mV Cylinder Package: Cylinder Package: Tube Family Name: 85-100 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Other Part Number: 2266-85-100G-5R, 223-1467-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 85-100G-5R - 908540-85-100G-5R - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - 85-100G-5R
908540-85-100G-5R
Pressure Sensors, Transducers - 85-100G-5R 908540-85-100G-5R
Manufacturer: TE Connectivity Win Source Part Number: 908540-85-100G-5R Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 100PSI (689.48kPa) Vented Gauge - 0 mV ~ 100 mV Cylinder Package: Cylinder Package: Tube Family Name: 85-100 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Other Part Number: 2266-85-100G-5R, 223-1467-5

Manufacturer: TE Connectivity
Win Source Part Number: 908540-85-100G-5R
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 100PSI (689.48kPa) Vented Gauge - 0 mV ~ 100 mV Cylinder
Package: Cylinder
Package: Tube
Family Name: 85-100
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Other Part Number: 2266-85-100G-5R, 223-1467-5

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 85-100G-5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
85-100G-5R
Sensors, Transducers - Pressure Sensors, Transducers 85-100G-5R
SENSOR 100PSIG 0.1V

SENSOR 100PSIG 0.1V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 908540-85-100G-5R 85-100G-5R
Product Name Pressure Sensors, Transducers - 85-100G-5R Sensors, Transducers - Pressure Sensors, Transducers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Pressure Sensor Chip - AXCA Series - Pressure Sensor Chip - AXCA Series - All Sensors Corp.
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Absolute
View Details
Fully Compensated  Analog Ultra-Low Pressure Sensor - LP Series 1410 - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details