Configuration Features Electrical Connection : 5-Pin Connector Pressure Port/Fitting : 7/16-20 UNF
Dimensions Dimensions : Dia 32.76 x 21.59 MM [Dia 1.29 x .85 INCH ]
Electrical Characteristics Supply Current (MAMP) : 1.5
Operation/Applicatio
n Output/Span : Sensitivity = 12 - 27mV/V Pressure (PSI) : 30 Proof Pressure Range : 3X
Other Non-Linearity (PCT) : ± .1 Sensor Options : No Tube
Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable
Product Type Features Media Isolated Pressure Sensor Style : Gauge Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Configuration Features
- Electrical Connection : 5-Pin Connector
- Pressure Port/Fitting : 7/16-20 UNF
Dimensions
- Dimensions : Dia 32.76 x 21.59 MM [Dia 1.29 x .85 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 1.5
Operation/Application
- Output/Span : Sensitivity = 12 - 27mV/V
- Pressure (PSI) : 30
- Proof Pressure Range : 3X
Other
- Non-Linearity (PCT) : ± .1
- Sensor Options : No Tube
Packaging Features
- Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable
Product Type Features
- Media Isolated Pressure Sensor Style : Gauge
- Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]