TE Connectivity Pitch Spacing Amp - Te Connectivity 84981-4.

Description
Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Socket; Product Range:-; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Tin over Nickel Plated Contacts; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Socket; Product Range:-; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Tin over Nickel Plated Contacts; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp - Te Connectivity - 30AC5902 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp - Te Connectivity
30AC5902
Pitch Spacing Amp - Te Connectivity 30AC5902
Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Socket; Product Range:-; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Tin over Nickel Plated Contacts; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Socket; Product Range:-; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Tin over Nickel Plated Contacts; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5902
Product Name Pitch Spacing Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products