TE Connectivity Circular Power Connectors 849611-1

Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Pin Dimensions Assembly Length : 38.1 MM  [1.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Panel Feedthrough : No Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Pin Dimensions Assembly Length : 38.1 MM  [1.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Panel Feedthrough : No Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 849611-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
849611-1
Circular Power Connectors 849611-1
Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Pin Dimensions Assembly Length : 38.1 MM  [1.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Panel Feedthrough : No Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Contact Features


  • Contact Type : Pin

Dimensions


  • Assembly Length : 38.1 MM  [1.5 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 20000

Mechanical Attachment


  • Panel Feedthrough : No
  • Panel Mount Feature Type : Flange

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Heavy Duty Power Connectors - 849611-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
849611-1
Heavy Duty Power Connectors 849611-1
Heavy Duty Power Connectors LGH-1 FLANGED RECEPT

Heavy Duty Power Connectors LGH-1 FLANGED RECEPT

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 849611-1 849611-1
Product Name Circular Power Connectors Heavy Duty Power Connectors
Device Type Receptacle
Applications Residential
Voltage Rating 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2466276-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1-834333-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172329-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details