TE Connectivity FPC Connectors 84953-6

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 13.92 MM  [.548 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 13.92 MM  [.548 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 84953-6 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
84953-6
FPC Connectors 84953-6
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 13.92 MM  [.548 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Mating Location : Top
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.56 MM  [.101 INCH ]
  • Connector Length : 13.92 MM  [.548 INCH ]
  • Connector Width : 6.54 MM  [.258 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD 1A 200V Electronic Connector
399-84953-6
SMD 1A 200V Electronic Connector 399-84953-6
1mm FPC Receptacle, 6 Pos, 1A, 200V, SMD, Right Angle Product overview: 84953-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 200V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-84953-6 can be used for catalog matching and distributor lookup.

1mm FPC Receptacle, 6 Pos, 1A, 200V, SMD, Right Angle Product overview: 84953-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 200V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-84953-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC / FPC - 84953-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
84953-6
FFC / FPC 84953-6
1MM FPC HORZ.TOP CONT.ASSY 6P

1MM FPC HORZ.TOP CONT.ASSY 6P

Buy Now
Swedesboro, NJ, United States
FFC / FPC
84953-6
FFC / FPC 84953-6
1.0MM SMT ZIF FPC CON

1.0MM SMT ZIF FPC CON

Buy Now
Swedesboro, NJ, United States
FFC / FPC
84953-6
FFC / FPC 84953-6
FFC / FPC

FFC / FPC

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - A101400DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101400DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101400DKR-ND
"6 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"6 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A101400CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101400CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101400CT-ND
"6 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"6 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A101400TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101400TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101400TR-ND
"6 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"6 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Fpc Connector, Receptacle 6Pos 1Mmpitch; Pitch Spacing Amp - Te Connectivity - 19R9651 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Receptacle 6Pos 1Mmpitch; Pitch Spacing Amp - Te Connectivity
19R9651
Fpc Connector, Receptacle 6Pos 1Mmpitch; Pitch Spacing Amp - Te Connectivity 19R9651
FPC CONNECTOR, RECEPTACLE 6POS 1MMPITCH; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

FPC CONNECTOR, RECEPTACLE 6POS 1MMPITCH; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet
84953-6 - 1Mm Fpc Horz.top Cont.assy 6P Rohs Compliant Amp - Te Connectivity - 82AC2013 - Newark, An Avnet Company
Chicago, IL, United States
84953-6 - 1Mm Fpc Horz.top Cont.assy 6P Rohs Compliant Amp - Te Connectivity
82AC2013
84953-6 - 1Mm Fpc Horz.top Cont.assy 6P Rohs Compliant Amp - Te Connectivity 82AC2013
84953-6 - 1MM FPC HORZ.TOP CONT.ASSY 6P ROHS COMPLIANT: YES

84953-6 - 1MM FPC HORZ.TOP CONT.ASSY 6P ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Fpc Series, Surface Mount, Receptacle, 6, Top, 1 Mm Rohs Compliant Amp - Te Connectivity - 13M5788 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Fpc Series, Surface Mount, Receptacle, 6, Top, 1 Mm Rohs Compliant Amp - Te Connectivity
13M5788
Ffc / Fpc Board Connector, Fpc Series, Surface Mount, Receptacle, 6, Top, 1 Mm Rohs Compliant Amp - Te Connectivity 13M5788
FFC / FPC Board Connector, FPC Series, Surface Mount, Receptacle, 6, Top, 1 mm RoHS Compliant: Yes

FFC / FPC Board Connector, FPC Series, Surface Mount, Receptacle, 6, Top, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 84953-6 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
84953-6
FFC, FPC (Flat Flexible) Connector Assemblies 84953-6
CONN FPC TOP 6POS 1.00MM R/A

CONN FPC TOP 6POS 1.00MM R/A

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> FFC/FPC Connectors
84953-6
Connectors >> FFC/FPC Connectors 84953-6
Slide Lock -40°C~+85°C 6P Contact,Top Surface Mount,Right Angle 1mm SMD,P=1mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

Slide Lock -40°C~+85°C 6P Contact,Top Surface Mount,Right Angle 1mm SMD,P=1mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84953-6 399-84953-6 84953-6 84953-6 A101400DKR-ND 19R9651 82AC2013 84953-6 84953-6
Product Name FPC Connectors SMD 1A 200V Electronic Connector FFC / FPC FFC / FPC FFC, FPC (Flat Flexible) Connector Assemblies Fpc Connector, Receptacle 6Pos 1Mmpitch; Pitch Spacing Amp - Te Connectivity 84953-6 - 1Mm Fpc Horz.top Cont.assy 6P Rohs Compliant Amp - Te Connectivity FFC, FPC (Flat Flexible) Connector Assemblies Connectors >> FFC/FPC Connectors
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount SMD/SMT Surface Mount Solder
Mounting Board Mount 1.0MM Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 200 volts 200 volts 200 volts 200 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data