TE Connectivity ™ Flat Flex Cables (FFC, FPC) - 84953-6 84953-6

Description
Manufacturer: TE Connectivity Win Source Part Number: 858405-84953-6 Operating Temperature Range: -40°C ~ 85°C Features: 6 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 84953 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4040 Other Part Number: 84953-6-ND, 2266-84953-6TR, A101400CT, A101400TR, A101400DKR, 849536, -84953-6-CSI, -84953-6-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 858405-84953-6 Operating Temperature Range: -40°C ~ 85°C Features: 6 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 84953 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4040 Other Part Number: 84953-6-ND, 2266-84953-6TR, A101400CT, A101400TR, A101400DKR, 849536, -84953-6-CSI, -84953-6-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 84953-6
858405-84953-6
Flat Flex Cables (FFC, FPC) - 84953-6 858405-84953-6
Manufacturer: TE Connectivity Win Source Part Number: 858405-84953-6 Operating Temperature Range: -40°C ~ 85°C Features: 6 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 84953 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4040 Other Part Number: 84953-6-ND, 2266-84953-6TR, A101400CT, A101400TR, A101400DKR, 849536, -84953-6-CSI, -84953-6-SI

Manufacturer: TE Connectivity
Win Source Part Number: 858405-84953-6
Operating Temperature Range: -40°C ~ 85°C
Features: 6 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 84953
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.69.4040
Other Part Number: 84953-6-ND, 2266-84953-6TR, A101400CT, A101400TR, A101400DKR, 849536, -84953-6-CSI, -84953-6-SI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 858405-84953-6
Product Name Flat Flex Cables (FFC, FPC) - 84953-6
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ribbon Cable - 1792611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.4987 ft (1.52 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details