TE Connectivity ™ Flat Flex Cables (FFC, FPC) - 84952-6 84952-6

Description
Manufacturer: TE Connectivity Win Source Part Number: 849657-84952-6 Features: Position Connector Package: Reel - TR Family Name: 84952 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8536.69.4040 Other Part Number: -84952-6-SI, 2266-84952-6, A101387TR, A101387DKR, -84952-6-CSI, A101387CT, 84952-6-ND, 849526
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 849657-84952-6 Features: Position Connector Package: Reel - TR Family Name: 84952 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8536.69.4040 Other Part Number: -84952-6-SI, 2266-84952-6, A101387TR, A101387DKR, -84952-6-CSI, A101387CT, 84952-6-ND, 849526
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 84952-6
849657-84952-6
Flat Flex Cables (FFC, FPC) - 84952-6 849657-84952-6
Manufacturer: TE Connectivity Win Source Part Number: 849657-84952-6 Features: Position Connector Package: Reel - TR Family Name: 84952 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8536.69.4040 Other Part Number: -84952-6-SI, 2266-84952-6, A101387TR, A101387DKR, -84952-6-CSI, A101387CT, 84952-6-ND, 849526

Manufacturer: TE Connectivity
Win Source Part Number: 849657-84952-6
Features: Position Connector
Package: Reel - TR
Family Name: 84952
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8536.69.4040
Other Part Number: -84952-6-SI, 2266-84952-6, A101387TR, A101387DKR, -84952-6-CSI, A101387CT, 84952-6-ND, 849526

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 849657-84952-6
Product Name Flat Flex Cables (FFC, FPC) - 84952-6
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A01502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assemblies
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-150/334-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details