TE Connectivity FPC Connectors 84952-5

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 12.92 MM  [.509 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 12.92 MM  [.509 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 84952-5 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
84952-5
FPC Connectors 84952-5
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 12.92 MM  [.509 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 5
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Mating Location : Bottom
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.56 MM  [.101 INCH ]
  • Connector Length : 12.92 MM  [.509 INCH ]
  • Connector Width : 6.54 MM  [.258 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A101386TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101386TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101386TR-ND
"5 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"5 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A101386CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101386CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101386CT-ND
"5 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"5 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A101386DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101386DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101386DKR-ND
"5 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"5 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC / FPC - 84952-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
84952-5
FFC / FPC 84952-5
1MM FPC HORZ.BTTM CONT.ASS.5P

1MM FPC HORZ.BTTM CONT.ASS.5P

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 84952-5 A101386TR-ND 84952-5
Product Name FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies FFC / FPC
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data