TE Connectivity Heat Shrink Boots 849231-000

Description
Body Features Material Code : 55 Material Systems Code : 300 Primary Product Material : Flexible Fluoropolymer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 10 MM , 14 MM , 9 MM  [.47 INCH , .39 INCH , .55 INCH , .43 INCH , .35 INCH ] Connector or Backshell Outside Diameter : 18 MM , 16 MM , 14 MM  [.62 INCH , .55 INCH , .71 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 55 Material Systems Code : 300 Primary Product Material : Flexible Fluoropolymer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 10 MM , 14 MM , 9 MM  [.47 INCH , .39 INCH , .55 INCH , .43 INCH , .35 INCH ] Connector or Backshell Outside Diameter : 18 MM , 16 MM , 14 MM  [.62 INCH , .55 INCH , .71 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 849231-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
849231-000
Heat Shrink Boots 849231-000
Body Features Material Code : 55 Material Systems Code : 300 Primary Product Material : Flexible Fluoropolymer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 10 MM , 14 MM , 9 MM  [.47 INCH , .39 INCH , .55 INCH , .43 INCH , .35 INCH ] Connector or Backshell Outside Diameter : 18 MM , 16 MM , 14 MM  [.62 INCH , .55 INCH , .71 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 55
  • Material Systems Code : 300
  • Primary Product Material : Flexible Fluoropolymer

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 11 MM , 12 MM , 10 MM , 14 MM , 9 MM  [.47 INCH , .39 INCH , .55 INCH , .43 INCH , .35 INCH ]
  • Connector or Backshell Outside Diameter : 18 MM , 16 MM , 14 MM  [.62 INCH , .55 INCH , .71 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 849231-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
849231-000
shrink tube 849231-000
Blow Molded Parts

Blow Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
849231-000
shrink tube 849231-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 849231-000 849231-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P028 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 043885-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 062600-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Specs
Sleeving Shrink Tubing
View Details