TE Connectivity
Connector Contacts
84696-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 30
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Tab
- Mating Tab Thickness : 1 MM [.039 INCH ]
- Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions
- Wire Size (MMSQ) : 1.23 - 2.27
- Wire Size (AWG) : 16 - 14
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
84696-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
15 to 21 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0810 to 0.2050 mm2
View Details