TE Connectivity Rectangular Connector Contacts 84696-1

Description
Pin Contact Gold 14-16 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-84696-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-84696-1TR-ND
Rectangular Connector Contacts 17-84696-1TR-ND
Pin Contact Gold 14-16 AWG Crimp

Pin Contact Gold 14-16 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-84696-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-84696-1CT-ND
Rectangular Connector Contacts 17-84696-1CT-ND
Pin Contact Gold 14-16 AWG Crimp

Pin Contact Gold 14-16 AWG Crimp

Buy Now Datasheet
Contact, Pin, 16-14Awg, Crimp; Product Range Amp - Te Connectivity - 01Y1907 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
01Y1907
Contact, Pin, 16-14Awg, Crimp; Product Range Amp - Te Connectivity 01Y1907
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Dynamic 5000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Dynamic 5000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-84696-1TR-ND 01Y1907
Product Name Rectangular Connector Contacts Contact, Pin, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCS-FG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details