TE Connectivity Rectangular Connector Contacts 84695-1

Description
Tab Contact Gold 10-12 AWG Crimp
Request a Quote Datasheet
Description
Tab Contact Gold 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A29213TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29213TR-ND
Rectangular Connector Contacts A29213TR-ND
Tab Contact Gold 10-12 AWG Crimp

Tab Contact Gold 10-12 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A29213CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29213CT-ND
Rectangular Connector Contacts A29213CT-ND
Tab Contact Gold 10-12 AWG Crimp

Tab Contact Gold 10-12 AWG Crimp

Buy Now Datasheet
Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity - 01Y1906 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
01Y1906
Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity 01Y1906
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Dynamic 5000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Dynamic 5000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A29213TR-ND 01Y1906
Product Name Rectangular Connector Contacts Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Double Binding Post, Adapter - 9410 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details