Contact Features Contact Type : Pin
Electrical Characteristics Impedance (OHM) : 78
Mechanical Attachment Polarization Code : A
Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 125
Contact Features
Electrical Characteristics
Mechanical Attachment
Product Type Features
- Data Bus Connector Style : Bayonet
- Data Bus Connector Type : Plug
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature (Max) (DEGC) : 125