TE Connectivity
Connector Backshells
846511-000
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Dimensions Cable Entry Diameter : .2 - 31.8 MM [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM [.5 - .12 INCH ] Product Length : 46.4 MM [1.82 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/24, D38999/47, D38999/20, D38999/26, D38999/42, D38999/40, D38999/46
Operation/Applicatio
n Compatible With Connector Shell Size : 25, J
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W Entry Size Code : 20 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Dimensions Cable Entry Diameter : .2 - 31.8 MM [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM [.5 - .12 INCH ] Product Length : 46.4 MM [1.82 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/24, D38999/47, D38999/20, D38999/26, D38999/42, D38999/40, D38999/46
Operation/Applicatio
n Compatible With Connector Shell Size : 25, J
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W Entry Size Code : 20 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Dimensions Cable Entry Diameter : .2 - 31.8 MM [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM [.5 - .12 INCH ] Product Length : 46.4 MM [1.82 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/24, D38999/47, D38999/20, D38999/26, D38999/42, D38999/40, D38999/46
Operation/Applicatio
n Compatible With Connector Shell Size : 25, J
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W Entry Size Code : 20 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Body Features
Primary Product Material : Corrosion Resisting Steel
Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Dimensions
Cable Entry Diameter : .2 - 31.8 MM [.01 - 1.25 INCH ]
Compatible Cable Diameter Range : 12.7 - 20.7 MM [.5 - .12 INCH ]
Product Length : 46.4 MM [1.82 INCH ]
Housing Features
Body Orientation : Right Angle
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : D38999/24, D38999/47, D38999/20, D38999/26, D38999/42, D38999/40, D38999/46
Operation/Applicatio n
Compatible With Connector Shell Size : 25, J
Other
Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W
Entry Size Code : 20
TE Connector Interface Code : 40
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Included : TR20BI
Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Usage Conditions
Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]
Salt Spray Resistance (HR) : 1000
Buy Now
Technical Specifications
Product Category
Electrical Connectors
Product Number
846511-000
Product Name
Connector Backshells
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details