TE Connectivity Mechanical Connectors 846346-000

Description
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid, Round, Sector Primary Product Material : Copper Dimensions Bolt Head Size (Across Flats) (MM) : 11 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 70 Compatible Conductor Range (AWGKC) : 2 - 2/0 Palm Hole Diameter : 13.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Product Availability Product Availability : Worldwide Product Type Features Stud Size : 12
Request a Quote
Description
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid, Round, Sector Primary Product Material : Copper Dimensions Bolt Head Size (Across Flats) (MM) : 11 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 70 Compatible Conductor Range (AWGKC) : 2 - 2/0 Palm Hole Diameter : 13.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Product Availability Product Availability : Worldwide Product Type Features Stud Size : 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 846346-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
846346-000
Mechanical Connectors 846346-000
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid, Round, Sector Primary Product Material : Copper Dimensions Bolt Head Size (Across Flats) (MM) : 11 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 70 Compatible Conductor Range (AWGKC) : 2 - 2/0 Palm Hole Diameter : 13.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Product Availability Product Availability : Worldwide Product Type Features Stud Size : 12

Body Features


  • Compatible Conductor Material : Copper
  • Conductor Type : Stranded, Solid, Round, Sector
  • Primary Product Material : Copper

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 11
  • Compatible Conductor Cross-Section Range (MMSQ) : 35 - 70
  • Compatible Conductor Range (AWGKC) : 2 - 2/0
  • Palm Hole Diameter : 13.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Lug

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Stud Size : 12
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 846346-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
Contacts - 006-0055-20A - Powell Electronics, Inc.
View Details
3 suppliers