TE Connectivity
Shielded Contacts
845569-000
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 16 Contact Type : Pin
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 16 Contact Type : Pin
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 16 Contact Type : Pin
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Coaxial
Contact Features
- Contact Size : Size 16
- Contact Type : Pin
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
845569-000 |
|
Product Name
|
Shielded Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details