TE Connectivity Automotive Contact, Socket, Crimp; Product Range Deutsch - Te Connectivity 84525-0032

Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:ML-XT XRC 84525 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:18AWG; FOR USE WITH:MOLEX XRC & ML-XT SERIES HOUSING ROHS COMPLIANT: YES
Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:ML-XT XRC 84525 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:18AWG; FOR USE WITH:MOLEX XRC & ML-XT SERIES HOUSING ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Automotive Contact, Socket, Crimp (part number 03AH4203) is a female terminal designed for use in the ML-XT Sealed Connection System. It accommodates wire sizes of 16 to 18 AWG, with an insulation diameter range of 1.40 to 2.16 mm. The terminal is constructed from copper alloy and features gold plating for enhanced conductivity. It is suitable for power applications and is compliant with RoHS regulations, ensuring it meets environmental standards. The product is packaged on a reel and has a net weight of 0.420 grams. This terminal is intended for crimp or compression termination styles, making it versatile for various automotive applications.

Datasheet Summary
Powered by GS/AI

The Automotive Contact, Socket, Crimp (part number 03AH4203) is a female terminal designed for use in the ML-XT Sealed Connection System. It accommodates wire sizes of 16 to 18 AWG, with an insulation diameter range of 1.40 to 2.16 mm. The terminal is constructed from copper alloy and features gold plating for enhanced conductivity. It is suitable for power applications and is compliant with RoHS regulations, ensuring it meets environmental standards. The product is packaged on a reel and has a net weight of 0.420 grams. This terminal is intended for crimp or compression termination styles, making it versatile for various automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Socket, Crimp; Product Range Deutsch - Te Connectivity - 02AH7408 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Deutsch - Te Connectivity
02AH7408
Automotive Contact, Socket, Crimp; Product Range Deutsch - Te Connectivity 02AH7408
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:ML-XT XRC 84525 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:18AWG; FOR USE WITH:MOLEX XRC & ML-XT SERIES HOUSING ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:ML-XT XRC 84525 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:18AWG; FOR USE WITH:MOLEX XRC & ML-XT SERIES HOUSING ROHS COMPLIANT: YES

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp Rohs Compliant Deutsch - Te Connectivity - 03AH4203 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp Rohs Compliant Deutsch - Te Connectivity
03AH4203
Automotive Contact, Socket, Crimp Rohs Compliant Deutsch - Te Connectivity 03AH4203
AUTOMOTIVE CONTACT, SOCKET, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02AH7408 03AH4203
Product Name Automotive Contact, Socket, Crimp; Product Range Deutsch - Te Connectivity Automotive Contact, Socket, Crimp Rohs Compliant Deutsch - Te Connectivity
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Ve-NET™ - VNTBV23B2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Termination Through-hole
View Details
2 suppliers