TE Connectivity Automotive Contact, Crimp; Product Range Deutsch - Te Connectivity 84524-0008

Description
AUTOMOTIVE CONTACT, CRIMP; Product Range:ML-XT 84524 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Molex XRC & ML-XT Series Housing Connectors RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONTACT, CRIMP; Product Range:ML-XT 84524 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Molex XRC & ML-XT Series Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Crimp; Product Range Deutsch - Te Connectivity - 43Y2560 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Crimp; Product Range Deutsch - Te Connectivity
43Y2560
Automotive Contact, Crimp; Product Range Deutsch - Te Connectivity 43Y2560
AUTOMOTIVE CONTACT, CRIMP; Product Range:ML-XT 84524 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Molex XRC & ML-XT Series Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, CRIMP; Product Range:ML-XT 84524 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Molex XRC & ML-XT Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43Y2560
Product Name Automotive Contact, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products