TE Connectivity Heat Shrink Boots 844375-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ] Wire/Cable Outside Diameter : .55 in, .63 in, .47 in, 14 mm, 12 mm, 11 mm, .433 in, .43 in, 16 mm Industry Standards Approved Standards : BR1326 listed Class G, IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ] Wire/Cable Outside Diameter : .55 in, .63 in, .47 in, 14 mm, 12 mm, 11 mm, .433 in, .43 in, 16 mm Industry Standards Approved Standards : BR1326 listed Class G, IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 844375-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
844375-000
Heat Shrink Boots 844375-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ] Wire/Cable Outside Diameter : .55 in, .63 in, .47 in, 14 mm, 12 mm, 11 mm, .433 in, .43 in, 16 mm Industry Standards Approved Standards : BR1326 listed Class G, IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 100
  • Material : Low Fire Hazard Material
  • Material Code : 100

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ]
  • Wire/Cable Outside Diameter : .55 in, .63 in, .47 in, 14 mm, 12 mm, 11 mm, .433 in, .43 in, 16 mm

Industry Standards


  • Approved Standards : BR1326 listed Class G, IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /180 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Flammability : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 844375-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 039985-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 016897-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -75 to 150 C (-103 to 302 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 036493-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details