TE Connectivity Power Cable End Caps 843830N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Recovered Inside Diameter (Max) : 15 MM  [.59 INCH ] Recovered Overall Length (MM) : 220 Recovered Overall Length (Min) (MM) : 180 Recovered Wall Thickness (Max) (Body) : 3.1 MM  [.122 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 62329-3 Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact UV-Stabilized : Yes Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral Installation Technology : Heat Shrink Usage Conditions Environmental Resistance : Moisture, Rain, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Recovered Inside Diameter (Max) : 15 MM  [.59 INCH ] Recovered Overall Length (MM) : 220 Recovered Overall Length (Min) (MM) : 180 Recovered Wall Thickness (Max) (Body) : 3.1 MM  [.122 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 62329-3 Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact UV-Stabilized : Yes Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral Installation Technology : Heat Shrink Usage Conditions Environmental Resistance : Moisture, Rain, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 843830N001 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
843830N001
Power Cable End Caps 843830N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Recovered Inside Diameter (Max) : 15 MM  [.59 INCH ] Recovered Overall Length (MM) : 220 Recovered Overall Length (Min) (MM) : 180 Recovered Wall Thickness (Max) (Body) : 3.1 MM  [.122 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 62329-3 Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact UV-Stabilized : Yes Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral Installation Technology : Heat Shrink Usage Conditions Environmental Resistance : Moisture, Rain, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2:1

Dimensions


  • Recovered Inside Diameter (Max) : 15 MM  [.59 INCH ]
  • Recovered Overall Length (MM) : 220
  • Recovered Overall Length (Min) (MM) : 180
  • Recovered Wall Thickness (Max) (Body) : 3.1 MM  [.122 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : HD631.2, IEC 62329-3

Operation/Application


  • Marine-Offshore-Shipbuilding Certified : No
  • Mechanical Resistance : Against Mechanical Impact
  • UV-Stabilized : Yes

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral
  • Installation Technology : Heat Shrink

Usage Conditions


  • Environmental Resistance : Moisture, Rain, Weathering
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 843830N001
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-206852-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Heavy Duty Power Connectors - 2868601 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details