Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Flexible ETFE Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 1665
Dimensions Cable Length : 15.24 M [50 FT ] Conductor Diameter Range : 6.99 MM [.275 INCH ] Outside Cable Diameter : 9.12 MM [.359 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 4
Electrical Characteristics Operating Voltage (VAC) : 600
Packaging Features Packaging Method : Reel
Product Type Features Cable Style : Primary Wall Type : Dual Wall
Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Nickel-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 1665
Dimensions
- Cable Length : 15.24 M [50 FT ]
- Conductor Diameter Range : 6.99 MM [.275 INCH ]
- Outside Cable Diameter : 9.12 MM [.359 INCH ]
- Strand Size (AWG) : 36
- Wire Size (AWG) : 4
Electrical Characteristics
- Operating Voltage (VAC) : 600
Packaging Features
Product Type Features
- Cable Style : Primary
- Wall Type : Dual Wall
Usage Conditions
- Cable Type : Spec 80
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]