TE Connectivity Heat Shrink Caps 843522-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 4 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ] Product Length : 61 MM  [2.4 INCH ] Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Medium Other Adhesive Code : /42 Precoat Molded Part Shape Code : 101A Size Code : 52 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 4 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ] Product Length : 61 MM  [2.4 INCH ] Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Medium Other Adhesive Code : /42 Precoat Molded Part Shape Code : 101A Size Code : 52 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 843522-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
843522-000
Heat Shrink Caps 843522-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 4 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ] Product Length : 61 MM  [2.4 INCH ] Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Medium Other Adhesive Code : /42 Precoat Molded Part Shape Code : 101A Size Code : 52 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 2:1

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Dimensions


  • Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ]
  • Product Length : 61 MM  [2.4 INCH ]
  • Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ]
  • Wall Thickness : Medium

Other


  • Adhesive Code : /42 Precoat
  • Molded Part Shape Code : 101A
  • Size Code : 52

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : Suitable for occasional exposure to fluids
Buy Now Datasheet
shrink tube - 843522-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
843522-000
shrink tube 843522-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
843522-000
shrink tube 843522-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 843522-000 843522-000
Product Name Heat Shrink Caps shrink tube
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 003927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Wraps - 059945-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0838016010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details