Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 37
Dimensions Cable Insulation Thickness : .2 MM [.008 INCH ] Conductor Diameter Range : 1.75 MM [.069 INCH ] Outside Cable Diameter : 2.41 MM [.095 INCH ] Strand Size (AWG) : 37 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14
Electrical Characteristics Operating Voltage (V) : 750, 1300
Other Product Source : UK
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Halogen-Free Polymer
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 37
Dimensions
- Cable Insulation Thickness : .2 MM [.008 INCH ]
- Conductor Diameter Range : 1.75 MM [.069 INCH ]
- Outside Cable Diameter : 2.41 MM [.095 INCH ]
- Strand Size (AWG) : 37
- Wire Size (MMSQ) : 2.08
- Wire Size (AWG) : 14
Electrical Characteristics
- Operating Voltage (V) : 750, 1300
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 100G
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]