TE Connectivity Heat Shrink Caps 843039-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Sealant Type : None Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Recovered Wall Thickness (Nominal) : 1.3 MM  [.05 INCH ] Other Molded Part Shape Code : 101A Size Code : 21 Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Sealant Type : None Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Recovered Wall Thickness (Nominal) : 1.3 MM  [.05 INCH ] Other Molded Part Shape Code : 101A Size Code : 21 Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 843039-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
843039-000
Heat Shrink Caps 843039-000
Body Features Material Code : 3 Material Systems Code : 10 Sealant Type : None Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Recovered Wall Thickness (Nominal) : 1.3 MM  [.05 INCH ] Other Molded Part Shape Code : 101A Size Code : 21 Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Sealant Type : None

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Recovered Wall Thickness (Nominal) : 1.3 MM  [.05 INCH ]

Other


  • Molded Part Shape Code : 101A
  • Size Code : 21

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now Datasheet
shrink tube - 843039-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
843039-000
shrink tube 843039-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
843039-000
shrink tube 843039-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 843039-000 843039-000
Product Name Heat Shrink Caps shrink tube
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0879836006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0879836012 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Heat Shrink Boots - 092766-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Flexible Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers