TE Connectivity Heat Shrink Caps 843032-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Sealant Type : None Configuration Features Adhesive Requirement : Adhesive Purchased Separately Other Molded Part Shape Code : 101A Size Code : 41 Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Sealant Type : None Configuration Features Adhesive Requirement : Adhesive Purchased Separately Other Molded Part Shape Code : 101A Size Code : 41 Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 843032-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
843032-000
Heat Shrink Caps 843032-000
Body Features Material Code : 3 Material Systems Code : 10 Sealant Type : None Configuration Features Adhesive Requirement : Adhesive Purchased Separately Other Molded Part Shape Code : 101A Size Code : 41 Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Sealant Type : None

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Other


  • Molded Part Shape Code : 101A
  • Size Code : 41

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now Datasheet
shrink tube - 843032-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
843032-000
shrink tube 843032-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
843032-000
shrink tube 843032-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 843032-000 843032-000
Product Name Heat Shrink Caps shrink tube
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 006257-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0934446008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 013130-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details