TE Connectivity Heat Shrink Boots 842885-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : No Dimensions Cable Diameter Range : 26.9 - 71.4 MM  [.059 - 2.811 INCH ] Wire/Cable Outside Diameter : 1.34 in, 43 mm, 46 mm, 38 mm, 1.81 in, 1.18 in, 1.26 in, 1.57 in, 1.8 in, 36 mm, 32 mm, 40 mm, 1.42 in, 34 mm, 1.5 in, 1.69 in, 30 mm Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, BR1326 listed Class G, IEC 62329-3-101 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : No Dimensions Cable Diameter Range : 26.9 - 71.4 MM  [.059 - 2.811 INCH ] Wire/Cable Outside Diameter : 1.34 in, 43 mm, 46 mm, 38 mm, 1.81 in, 1.18 in, 1.26 in, 1.57 in, 1.8 in, 36 mm, 32 mm, 40 mm, 1.42 in, 34 mm, 1.5 in, 1.69 in, 30 mm Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, BR1326 listed Class G, IEC 62329-3-101 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 842885-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
842885-000
Heat Shrink Boots 842885-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : No Dimensions Cable Diameter Range : 26.9 - 71.4 MM  [.059 - 2.811 INCH ] Wire/Cable Outside Diameter : 1.34 in, 43 mm, 46 mm, 38 mm, 1.81 in, 1.18 in, 1.26 in, 1.57 in, 1.8 in, 36 mm, 32 mm, 40 mm, 1.42 in, 34 mm, 1.5 in, 1.69 in, 30 mm Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, BR1326 listed Class G, IEC 62329-3-101 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 100
  • Material : Low Fire Hazard Material
  • Material Code : 100

Configuration Features


  • Lipped : No

Dimensions


  • Cable Diameter Range : 26.9 - 71.4 MM  [.059 - 2.811 INCH ]
  • Wire/Cable Outside Diameter : 1.34 in, 43 mm, 46 mm, 38 mm, 1.81 in, 1.18 in, 1.26 in, 1.57 in, 1.8 in, 36 mm, 32 mm, 40 mm, 1.42 in, 34 mm, 1.5 in, 1.69 in, 30 mm

Industry Standards


  • Approved Standards : DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, BR1326 listed Class G, IEC 62329-3-101
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /180 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Flammability : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 842885-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 001491-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 094067-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 046377-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0879836006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details