TE Connectivity SolderSleeve Shield Terminators 841483-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.79 MM  [.11 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 105
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.79 MM  [.11 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 841483-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
841483-000
SolderSleeve Shield Terminators 841483-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.79 MM  [.11 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 105

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 2.79 MM  [.11 INCH ]
  • Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : .75 - .5
  • Wire Size (AWG) : 18 - 20

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Wire Temperature (Max) (DEGC) : 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 841483-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 191809-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 183453-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 049092-064 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 335376-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details