TE Connectivity Hook Up Wire 841109-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White Dimensions Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 80 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White Dimensions Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 80 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 841109-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
841109-000
Hook Up Wire 841109-000
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White Dimensions Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 80 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : White

Dimensions


  • Wire Size (AWG) : 16

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : Spec 80

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 841109-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 011016-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 024323-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 156160-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers